EN
  • EN
  • DE

BUK7840-55

Part No BUK7840-55
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Standard level FET / Trans MOSFET N-CH 55V 10.7A Automotive 4-Pin(3+Tab) SC-73
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238253-BUK7840-55
Popularity Medium
Supply and Demand Status Balance
Family Name BUK7840-55
Introduction Date January 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7840-55 CAD Model

Description

Product Overview: NXP BUK7840-55

The NXP BUK7840-55 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and switching applications. This robust power MOSFET is a part of NXP's leading-edge TrenchMOS transistor family, known for its low on-state resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK7840-55 boasts a low on-state resistance, which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency applications, making it suitable for modern, high-performance circuits.
  • Standard Level Gate Drive: The device can be driven by standard level gate voltages, simplifying the design of the driving circuitry.
  • Robust Thermal Management: The BUK7840-55 is encapsulated in a TO-220 package, which is well-known for its excellent thermal dissipation properties, ensuring reliable operation under varying temperature conditions.
  • Automotive Grade: This product is designed to meet the stringent requirements of automotive applications, offering enhanced reliability and performance under harsh conditions.

Applications

The versatility of the NXP BUK7840-55 makes it an ideal choice for a wide range of applications, particularly in the automotive sector. It can be used in:

  • Motor drives
  • Power management systems
  • DC-DC converters
  • Load switches
  • Battery management systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The BUK7840-55 is subjected to rigorous testing and quality control measures to ensure it meets industry standards for automotive-grade components. Customers can trust this MOSFET to perform consistently in demanding environments.

For detailed specifications and application support, designers and engineers are encouraged to consult the BUK7840-55 datasheet and NXP's technical support resources.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess