The NXP 1PS76SB70/B is a high-performance Schottky diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOD-523 package, making it an ideal choice for space-constrained applications. With its low forward voltage drop and high efficiency, the 1PS76SB70/B is well-suited for high-frequency rectification and power management in portable devices, as well as for use in switch-mode power supplies.
Key Features
- Low Forward Voltage Drop: This feature ensures minimal power loss during operation, enhancing overall system efficiency.
- High Switching Speed: The fast switching capability of the diode makes it suitable for high-frequency applications, providing quick response times.
- Low Capacitance: The device has a low junction capacitance, which reduces charge storage and allows for faster turn-off times.
- Reverse Leakage Current: With its controlled reverse leakage, the 1PS76SB70/B ensures minimal power dissipation when in the off state.
- Surface-Mount Package: The small SOD-523 package is designed for automated assembly processes and is ideal for high-density PCB designs.
Applications
The versatility of the NXP 1PS76SB70/B Schottky diode makes it suitable for a wide range of applications, including:
- DC-DC converters
- Power management systems
- Battery-powered devices
- Mobile phones and PDAs
- Laptop computers
- LED lighting systems
- High-frequency rectification circuits
Product Specifications
Parameter
Value
Package
SOD-523
Peak Repetitive Reverse Voltage
30 V
Average Rectified Forward Current
200 mA
Forward Voltage Drop
370 mV at 1 mA
Operating Temperature Range
-55°C to +125°C
With its robust design and reliable performance, the NXP 1PS76SB70/B Schottky diode is a strong contender for engineers and designers looking to enhance their electronic designs with efficient and compact power management solutions.