The NXP BUK7905-40AI is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is part of NXP's leading-edge portfolio of power management solutions, known for their reliability and energy efficiency.
Key Features
- Low On-State Resistance: The BUK7905-40AI features an exceptionally low on-state resistance (RDS(on)), which minimizes power loss and improves overall efficiency during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, providing improved performance in power conversion systems.
- Enhanced Thermal Performance: The device is engineered to handle high thermal loads, ensuring stable performance even under strenuous conditions.
- Logic Level Gate Drive: The BUK7905-40AI can be driven directly from logic level control circuits, simplifying design and reducing component count.
Applications
The versatility of the NXP BUK7905-40AI makes it an ideal choice for a variety of applications, including:
- DC/DC Converters
- Motor Control Circuits
- Power Management Systems
- Switch Mode Power Supplies (SMPS)
- Automotive Applications
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
The BUK7905-40AI Power MOSFET from NXP is a testament to the company's commitment to providing advanced, energy-efficient power solutions. Its combination of low on-resistance, high-speed switching, thermal robustness, and logic level compatibility make it a go-to component for engineers and designers looking to optimize their power management systems.