EN
  • EN
  • DE

BUK794R1-40BT,127

Part No BUK794R1-40BT,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 6808pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 4.1 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Dimension TO-220-5
Win Source Part Number 1025300-BUK794R1-40BT,127
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian BUK794R1-40BT,127 CAD Model

Description

The BUK794R1-40BT,127 is a high-performance, N-channel TrenchMOS™ standard level FET from NXP Semiconductors, renowned for its exceptional quality and reliability. This field-effect transistor is designed to deliver efficient power management and conversion in a wide array of applications, making it an essential component for modern electronic systems.

Key Features

  • Low On-State Resistance: The device boasts a very low on-state resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation during operation, leading to a more efficient system performance.
  • High-Speed Switching: With its fast switching capabilities, the BUK794R1-40BT,127 is ideal for high-frequency power switching applications, providing precise control and reduced switching losses.
  • Standard Level Gate Drive: The transistor is compatible with standard level gate drive voltages, making it a versatile choice for various circuit designs without the need for special drive circuits.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending the lifespan of the device and the overall system.

Applications

The BUK794R1-40BT,127 is suitable for a diverse range of applications, including:

  • DC-to-DC converters
  • Power supplies for telecommunication systems
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

Product Specifications

Some of the key specifications of the BUK794R1-40BT,127 include:

  • Drain-Source Voltage (V<sub>DSS): 40V
  • Continuous Drain Current (I<sub>D): 75A
  • Power Dissipation (P<sub>D): 110W
  • Operating Temperature Range: -55°C to +175°C
  • Package: D2PAK

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK794R1-40BT,127 is produced with stringent quality control measures and is designed to meet the rigorous demands of industrial and automotive applications. With its robust construction and proven performance, this FET is an excellent choice for designers seeking a dependable power switching solution.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess