EN
  • EN
  • DE

BUK7C1R4-40EJ

Part No BUK7C1R4-40EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V D2PAK-7 / N-Channel 40 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK7C1
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346180-BUK7C1R4-40EJ
Ultra Librarian 3D Model Ultra Librarian BUK7C1R4-40EJ CAD Model

Description

Introducing the BUK7C1R4-40EJ Power MOSFET by NXP

The BUK7C1R4-40EJ is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, designed to deliver high efficiency and reliability for a wide range of applications. This cutting-edge semiconductor device is a perfect solution for those looking to optimize their power management systems in automotive, industrial, and energy sectors.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK7C1R4-40EJ boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • Robust Thermal Performance: The device is encapsulated in a LFPAK56 (Power-SO8) package, known for its excellent thermal conduction properties, allowing for reliable operation even under high temperature conditions.
  • Automotive Grade: Designed to meet stringent automotive industry standards, the BUK7C1R4-40EJ is AEC-Q101 qualified, ensuring high reliability and performance in automotive environments.

Applications

The versatile nature of the BUK7C1R4-40EJ makes it suitable for a variety of applications, including:

  • Automotive systems such as Electric Power Steering (EPS), DC/DC converters, and LED lighting
  • Motor control circuits in industrial automation
  • Power supply units for telecom and server farms
  • High-efficiency DC/DC converters for battery management systems

Enhanced Reliability and Performance

NXP's BUK7C1R4-40EJ is engineered to not only provide superior power handling capabilities but also to ensure long-term reliability. It operates at a continuous drain current of 40A and a drain-source voltage of 40V, making it robust enough for demanding applications. The device's low threshold voltage ensures low gate drive power consumption, further enhancing its efficiency.

With its combination of low RDS(on), high-speed switching, and robust thermal performance, the BUK7C1R4-40EJ from NXP is an excellent choice for designers looking to create compact, energy-efficient power management solutions that do not compromise on performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess