EN
  • EN
  • DE

BUK7Y15-60E

Part No BUK7Y15-60E
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156177-BUK7Y15-60E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7Y15-60E CAD Model

Description

Introducing the BUK7Y15-60E Power MOSFET from NXP Semiconductors

The BUK7Y15-60E is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the innovation and production of energy-efficient semiconductor solutions. This device is specifically designed to meet the demanding requirements of modern electronic circuits, providing efficient power management with its cutting-edge technology.

This NXP Power MOSFET is part of the TrenchMOS™ portfolio, which is renowned for its low on-state resistance and high switching performance. The BUK7Y15-60E is a 60V, 15A N-channel MOSFET that utilizes silicon technology to offer low conduction losses and high efficiency, making it an ideal choice for a wide range of applications, including automotive systems, power supplies, motor control, and DC-DC converters.

Key Features of the BUK7Y15-60E

  • Low On-State Resistance (R<sub>DS(on)): This MOSFET boasts an exceptionally low on-state resistance, which significantly reduces power dissipation and improves overall efficiency.
  • High Switching Speed: The device is engineered for fast switching, which is essential for applications that require high-frequency operation.
  • Robust Thermal Performance: With its excellent thermal characteristics, the BUK7Y15-60E can handle high temperatures, ensuring reliable performance under various operating conditions.
  • Gate Charge Optimization: The optimized gate charge minimizes switching losses without compromising conduction losses, striking a perfect balance for power conversion applications.
  • Automotive Grade Reliability: Designed to meet the stringent requirements of the automotive industry, this MOSFET is AEC-Q101 qualified, ensuring high reliability in automotive environments.

Applications

The versatility of the BUK7Y15-60E Power MOSFET allows it to be used in a multitude of applications, including but not limited to:

  • Automotive applications such as engine control units, LED lighting, and powertrain systems
  • DC-DC converters for server, telecom, and industrial power systems
  • Power management circuits in consumer electronics
  • High-efficiency motor drives and controls

With its robust design and high-performance characteristics, the BUK7Y15-60E from NXP Semiconductors is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1847 $58.1805
765+ $0.1515 $115.8975
1,185+ $0.1468 $173.9580
1,630+ $0.1421 $231.6230
2,105+ $0.1374 $289.2270
2,815+ $0.1231 $346.5265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess