Product Overview: BUK9107-40ATC from NXP Semiconductors
The BUK9107-40ATC is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors, designed to deliver efficient power management in automotive and industrial applications. This robust power MOSFET is housed in a TO-220AB package, known for its reliability and ease of mounting on printed circuit boards.
With a standard threshold voltage, the BUK9107-40ATC offers a drain-source voltage (VDS) of 40V, making it a suitable choice for systems operating at moderate voltages. It boasts a continuous drain current (ID) of 75A at 25°C, ensuring that it can handle high current demands with ease. The low on-state resistance (RDS(on)) of just 7mΩ minimizes power losses and improves overall efficiency, which is critical in power-sensitive designs.
This MOSFET is designed with TrenchMOS technology, which is known for providing excellent switching performance and reduced gate charge (Qg), resulting in lower switching losses. This technology, coupled with the device's high-speed switching capabilities, makes the BUK9107-40ATC an excellent choice for a wide range of power conversion applications, including DC-DC converters, motor drives, and power management systems.
The BUK9107-40ATC also features an integrated diode for fast switching and protection against reverse currents, enhancing the device's reliability and longevity. The MOSFET is AEC-Q101 qualified, indicating that it meets the stringent requirements for automotive-grade components, ensuring performance and durability in harsh environments.
For designers and engineers looking for a MOSFET with high current capability, low on-state resistance, and fast switching performance, the BUK9107-40ATC from NXP Semiconductors is a compelling option. Its robustness and compliance with automotive standards make it a suitable component for the next generation of high-efficiency, reliable power management solutions in both automotive and industrial sectors.