EN
  • EN
  • DE

BUK9222-55A/C1

Part No BUK9222-55A/C1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 2210pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 103W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 201638-BUK9222-55A/C1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9222-55A/C1 CAD Model

Description

Product Overview: BUK9222-55A/C1

The BUK9222-55A/C1 is a high-performance, N-channel TrenchMOS™ standard level FET designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is particularly well-suited for a variety of applications, including but not limited to, automotive systems, power management, and high-speed switching circuits.

Key Features

  • Low On-State Resistance: The BUK9222-55A/C1 boasts an exceptionally low on-state resistance (RDS(on)), which ensures high efficiency and reduces power losses during operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can handle high-frequency operations with ease, making it ideal for modern, high-speed circuit designs.
  • Robust Thermal Performance: With an enhanced thermal design, the BUK9222-55A/C1 can operate effectively under high-temperature conditions, ensuring reliability and longevity in demanding environments.
  • Standard Level Gate Drive: This device operates with standard level gate drive voltages, which makes it compatible with a wide range of drive circuits and simplifies the design process.

Applications

The versatility of the BUK9222-55A/C1 allows it to be used across various sectors. Its primary applications include:

  • Automotive applications such as engine control units, headlight switches, and power steering systems.
  • DC/DC converters and power supplies where efficiency is crucial.
  • Load switch applications that require a robust and reliable power transistor.
  • Motor control circuits in both industrial and consumer electronic devices.

Product Specifications

The BUK9222-55A/C1 is characterized by its impressive technical specifications:

  • Drain-source voltage (VDS): 55V
  • Continuous drain current (ID): 75A
  • Power dissipation (PD): 110W
  • Operating temperature range: -55°C to +175°C

With its combination of efficiency, reliability, and performance, the BUK9222-55A/C1 from NXP Semiconductors stands out as a top choice for designers and engineers looking to optimize their power management and switching applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess