The NXP BUK9237-55A is a high-performance, N-channel TrenchMOS™ standard level FET designed for automotive and general-purpose switching applications. This robust and efficient MOSFET is a testament to NXP's commitment to providing innovative solutions that meet the demands of advanced electronic systems.
Key Features
- Low On-State Resistance: The BUK9237-55A boasts an exceptionally low on-state resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing power loss during operation.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is well-suited for high-frequency applications, ensuring minimal delay and high efficiency.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
- Robust Thermal Performance: With an excellent thermal design, the BUK9237-55A can handle significant power without overheating, ensuring reliability even under strenuous conditions.
- Automotive Qualified: Meeting stringent automotive qualification standards (AEC-Q101), this MOSFET is ideal for automotive applications where reliability and durability are critical.
Applications
The versatility of the BUK9237-55A allows it to be used in a wide array of applications. It is particularly suited for:
- Automotive systems such as engine control units, power distribution, and LED lighting.
- DC/DC converters and power management circuits.
- Motor drives and controllers for improved performance and energy efficiency.
- Switched-mode power supplies (SMPS) that require high efficiency and reliability.
Technical Specifications
The BUK9237-55A features a drain-source voltage (V<sub>DS) of 55V, a continuous drain current (I<sub>D) of 75A, and a power dissipation (P<sub>D) of 110W. Its gate threshold voltage (V<sub>GS(th)) is specified between 2.1V and 3.0V, which allows for a wide range of input signals.
With its combination of high performance, efficiency, and reliability, the NXP BUK9237-55A is an excellent choice for designers looking to optimize their power switching applications.