Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 130W
Total Switching Energy(Ets) 85μJ (on), 189μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/97ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 066382-STGP19NC60HD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP19NC60HD CAD Model

Description

The STGP19NC60HD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of a MOSFET with the high voltage and current handling capabilities of a bipolar transistor, making it an ideal choice for a wide range of power electronics applications.

Key Features

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, providing a generous margin for applications requiring high voltage operations.
  • Current Handling: With a continuous collector current rating of 19A at 25°C, the STGP19NC60HD can handle significant power levels, making it suitable for demanding electrical environments.
  • Low On-Voltage Drop (VCE(sat)): The IGBT features a low on-voltage drop, which translates to reduced power dissipation and improved efficiency during operation.
  • High-Speed Switching: The device offers fast switching speeds, which is essential for reducing switching losses in high-frequency applications.
  • Short-Circuit Rating: It is equipped with a short-circuit withstand time of 10μs, providing robust protection against sudden electrical faults and enhancing system reliability.

Applications

The versatility of the STGP19NC60HD allows it to be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • High-Frequency Converters

Advanced Technology

STMicroelectronics has integrated advanced technologies into the STGP19NC60HD to ensure superior performance. The device benefits from the company's proprietary trench gate field-stop structure, which provides a combination of low gate charge and low on-state voltage, leading to high efficiency and minimized conduction and switching losses.

Reliability and Quality

As with all STMicroelectronics products, the STGP19NC60HD is manufactured to meet the highest quality and reliability standards. Customers can expect consistent performance and durability, even under challenging conditions, making this IGBT an excellent choice for power management solutions where reliability is paramount.

You May Also Be Interested in

ON Semiconductor
600V, SMPS II Series N-Channel IGBT | IGBT 600V 45A 167W TO263AB
Need more? Email Us
ECAD model for FGB30N6S2
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Need more? Email Us
ECAD model for IRG4BC20K
ON Semiconductor
Trans IGBT Chip N-CH 600V 80A 349000mW 3-Pin(3+Tab) TO-247 Tube / 600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
Lowest to $6.5216
ECAD model for FGH40N60SMDF
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 1200V 57A 200W TO247AC
Lowest to $193.9105
ECAD model for IRG4PH50SPBF
IXYS
Ultra-Low VCE(sat) IGBT | IGBT 600V 75A 300W TO247AD
Lowest to $8.7967
ECAD model for IXGH60N60
STMicroelectronics
N-CHANNEL 18A - 600V TO-220/D2PAK SHORT CIRCUIT PROOF PowerMESH IGBT | IGBT 600V 30A 125W D2PAK
Need more? Email Us
ECAD model for STGB12NB60KDT4
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=1.85V, @Vge=15V, Ic=6.5A) | IGBT 600V 13A 60W TO220AB
Lowest to $10.4794
ECAD model for IRG4BC20UD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9399 $59.0985
31+ $3.6858 $114.2598
48+ $3.5587 $170.8176
68+ $3.3046 $224.7128
89+ $3.1774 $282.7886
111+ $3.0503 $338.5833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,646 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention