The BUK9245-55A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power management and conversion in a variety of applications. Its robust design and advanced technology make it an ideal choice for automotive, industrial, and computing systems.
Key Features
- Low On-State Resistance (RDS(on)): The BUK9245-55A boasts a very low on-state resistance, which minimizes conduction losses and improves overall efficiency in high-current applications.
- High-Speed Switching: With fast switching capabilities, this MOSFET can operate at high frequencies, which is crucial for power supply and converter applications.
- High-Temperature Operation: It is designed to withstand high operating temperatures, ensuring reliability and performance stability under thermal stress.
- Standard Level Gate Drive: The device requires standard level gate drive voltage, making it compatible with a wide range of driving circuits and simplifying design integration.
Applications
The BUK9245-55A is versatile and can be used in various applications, including:
- Automotive systems such as engine control units, power steering, and DC/DC converters.
- Switched-mode power supplies (SMPS) for high-efficiency power conversion.
- Power management circuits in computing and telecom equipment.
- Motor drives and controllers for industrial automation.
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
210W |
| Operating Temperature Range |
-55°C to +175°C |
With its exceptional performance and reliability, the BUK9245-55A from NXP is an excellent choice for designers looking to improve the efficiency and durability of their power management systems.