The BUK9609-40B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a trusted name in the industry known for its innovative and reliable products. This particular MOSFET is a part of NXP's broad portfolio of field-effect transistors, which are renowned for their efficiency and power management capabilities.
Key Features
- Low On-State Resistance (Rds(on)): The BUK9609-40B offers an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Designed for fast switching performance, this MOSFET is well-suited for high-frequency applications, ensuring minimal switching losses.
- High Current Capability: With an ability to handle significant current loads, the BUK9609-40B is ideal for power-intensive applications.
- Robust Thermal Performance: The transistor is encapsulated in a D2PAK package, which provides excellent thermal conduction and helps maintain stability under high-temperature conditions.
Applications
The versatility of the BUK9609-40B allows it to be used in a wide range of applications, including:
- Automotive systems
- DC/DC converters
- Motor control circuits
- Power management solutions
- Switching regulators
- Load switches
Technical Specifications
Parameter
Value
Drain-source Voltage (Vds)
40V
Continuous Drain Current (Id)
75A
Power Dissipation (Pd)
110W
Operating Temperature Range
-55°C to +175°C
The BUK9609-40B from NXP is a testament to the company's dedication to providing advanced semiconductor solutions that meet the needs of modern electronic systems. With its robust design, high efficiency, and reliable performance, this MOSFET is an excellent choice for designers looking to enhance power management in their next project.