Product Overview: BUK9614-60E118 - NXP Semiconductors
The BUK9614-60E118 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is tailored for automotive applications and other high-demanding environments that require robust and efficient power management solutions.
Key Features
- High Efficiency: With its TrenchMOS technology, the BUK9614-60E118 offers low on-state resistance (R<sub>DS(on)), which translates into high efficiency and reduced heat generation during operation.
- High Current Capability: This MOSFET is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
- Standard Level Gate Drive: The device operates with a standard gate drive voltage, making it compatible with a wide range of control circuits and simplifying design integration.
- Robust Thermal Performance: The BUK9614-60E118 is encapsulated in a TO-220AB package, which provides excellent thermal characteristics and aids in efficient heat dissipation.
- Automotive Qualified: Designed to meet the rigorous standards of the automotive industry, this MOSFET is AEC-Q101 qualified, ensuring reliability and performance under harsh conditions.
Applications
The versatility of the BUK9614-60E118 makes it ideal for a broad range of applications, particularly in the automotive sector. It can be used in:
- Powertrain systems
- Body control modules
- DC/DC converters
- Motor drives
- LED lighting systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
60A
On-State Resistance (R<sub>DS(on))
Typically 8.5 mΩ
Package
TO-220AB
The BUK9614-60E118 is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern automotive and industrial applications.