EN
  • EN
  • DE

BUK9880-55A/CU

Part No BUK9880-55A/CU
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752443-BUK9880-55A/CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9880-55A/CU CAD Model

Description

Product Overview: BUK9880-55A/CU

The BUK9880-55A/CU is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power conversion and control in a wide range of applications, including automotive systems, power management circuits, and various types of switching applications. Its standard level drive makes it suitable for many types of logic-level circuits.

With a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of up to 75A, the BUK9880-55A/CU is capable of handling high power densities while maintaining a low thermal resistance. The device's low on-state resistance (RDS(on)) ensures minimal power loss during operation, contributing to its overall efficiency and reliability.

The BUK9880-55A/CU features several protective measures that safeguard the MOSFET against harsh operating conditions. These include an integrated diode for reverse voltage protection and an advanced silicon technology that provides excellent ruggedness. Its compact CU package is not only space-efficient but also designed to facilitate optimal thermal management, which is crucial for maintaining performance and longevity in demanding environments.

Applications that can benefit from the BUK9880-55A/CU include DC/DC converters, motor drives, and power switches in automotive electronics, such as electric power steering, fuel pumps, and DC motor controls. Its robust design and efficient operation also make it a suitable choice for power supplies, lighting systems, and other industrial power applications.

In summary, the BUK9880-55A/CU from NXP is a versatile and durable MOSFET that offers a balance of high performance, efficiency, and reliability for a wide array of power control and conversion applications. Its advanced features and protective measures ensure that it can withstand the rigors of both automotive and industrial environments while delivering consistent performance.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess