EN
  • EN
  • DE

SL3S1204FUD/BGZ

Part No SL3S1204FUD/BGZ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ WAFER / RFID Transponder IC 840MHz ~ 960MHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number SL3S120
Standard Package 126,524 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895329-SL3S1204FUD/BGZ
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BGZ CAD Model

Description

The NXP SL3S1204FUD/BGZ is a high-performance UHF RFID transponder IC designed for use in a wide range of industrial and commercial applications. This integrated circuit is part of NXP's UCODE product family, which is renowned for its exceptional reliability, robustness, and high sensitivity. The SL3S1204FUD/BGZ is specifically tailored for applications that require long-range and high-speed data communication, making it an ideal choice for inventory management, asset tracking, and supply chain logistics.

The chip is built with an advanced RFID UHF technology that operates in the 860 to 960 MHz frequency range, providing global functionality. It features a fast read and write capability, which is essential for applications that require quick data processing and updating. The product is equipped with a 512-bit user memory and a 96-bit EPC memory, which can be extended to 448 bits if needed. This flexibility in memory allocation allows for a wide range of data storage options, catering to various user requirements.

The NXP SL3S1204FUD/BGZ also includes several security features to protect sensitive data. It supports password protection and has a unique TID (Tag IDentifier) that provides a guaranteed unique identity for each device. Additionally, the chip's read sensitivity and backscatter strength ensure reliable performance even in challenging environmental conditions.

With its low power consumption and high sensitivity, the SL3S1204FUD/BGZ is designed for efficient operation, which is critical for battery-operated and passive RFID systems. Its small form factor and compatibility with ISO/IEC 18000-63 and EPC global Gen2V2 standards make it a versatile and interoperable solution that can be integrated into a variety of RFID tags and labels.

In summary, the NXP SL3S1204FUD/BGZ RFID transponder IC is a powerful and flexible solution for businesses looking to enhance their tracking and identification systems. Its robust performance, coupled with advanced security features, makes it a smart choice for those seeking to improve their operational efficiency and data management capabilities.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Others
Lowest to $28.8819

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess