EN
  • EN
  • DE

BUT11APX,127

Part No BUT11APX,127
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A SOT186A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.5V @ 600mA, 3A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 14 @ 500mA, 5V
Maximum Power Dissipation 32W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 134400-BUT11APX,127
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUT11APX,127 CAD Model

Description

The BUT11APX,127 is a silicon-based NPN power transistor manufactured by NXP Semiconductors, renowned for its high voltage capability and efficiency in power switching applications. This transistor is designed to handle significant power levels, making it an ideal choice for a wide range of electronic devices and circuits.

Key Features

  • Voltage Capabilities: The device can withstand voltages up to 450V, making it suitable for high-voltage applications.
  • Current Handling: It is capable of handling continuous collector currents up to 5A, with peak currents significantly higher, ensuring robust performance in demanding situations.
  • Power Dissipation: With a power dissipation of 40W, the BUT11APX,127 can manage considerable amounts of power without overheating.
  • High-Speed Switching: The transistor features fast switching times, which is essential for efficient operation in power converters and inverters.
  • Integrated Antiparallel Diode: An antiparallel diode is included to provide fast recovery and reduced switching losses, enhancing the overall efficiency of the device.

Applications

The versatility of the BUT11APX,127 makes it suitable for a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • Power inverters and converters
  • Horizontal deflection circuits in CRT displays
  • Motor control circuits
  • High-frequency lighting ballasts

Quality and Reliability

NXP Semiconductors ensures that the BUT11APX,127 meets the highest quality and reliability standards. The device is built to provide stable performance over a wide range of temperatures and operating conditions, making it a reliable component for industrial and commercial applications.

Environmental Compliance

Committed to environmental sustainability, NXP designs the BUT11APX,127 to comply with international standards, including RoHS and WEEE, which restricts the use of certain hazardous substances in electronic equipment.

Conclusion

With its robust construction, high-voltage and current handling capabilities, and fast switching performance, the BUT11APX,127 from NXP is an excellent choice for designers seeking a high-performance power transistor that can drive their applications efficiently and reliably.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess