EN
  • EN
  • DE

2N2919

Part No 2N2919
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 60V 0.03A TO78
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 300mV @ 100μA, 1mA
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 150 @ 1mA, 5V
Maximum Power Dissipation 350mW
Temperature Range - Operating 200°C (TJ)
Mounting Through Hole
Case / Package TO-78-6
Win Source Part Number 134569-2N2919
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2919 CAD Model

Description

Overview

The 2N2919 is a high-performance NPN transistor ideal for RF applications due to its broad frequency response. It's designed for high-speed switching and amplification, ensuring superior performance in demanding scenarios.

Applications and Projects

  • RF amplification
  • High-frequency switching
  • Pulse modulation circuits
  • Wireless communication
  • Satellite receivers

Features and Benefits

  • Broad Frequency Response: Efficiently handles high-frequency signals.
  • High Collector Current: Up to 1A, supporting powerful applications.
  • Durable Construction: Designed to withstand intense operational demands.

Additional Details

Encased in a metal can, the 2N2919 offers excellent durability. Its high-speed capabilities make it a preferred choice among RF engineers and communication specialists.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9330 $59.7990
8+ $16.3560 $130.8480
11+ $15.8443 $174.2873
16+ $15.3338 $245.3408
20+ $14.8221 $296.4420
27+ $13.2894 $358.8138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess