The NXP BUT18A is a silicon epitaxial planar NPN transistor encapsulated in a TO-220 plastic package. This high-voltage power transistor is specifically designed to handle high-speed switching applications and is commonly employed in power supply and converter circuits. The BUT18A is well-regarded for its reliability and efficiency in various electronic devices.
Key Features
- Voltage Capabilities: The BUT18A boasts a collector-emitter voltage (Vceo) of up to 1000V, ensuring it can handle high voltage applications with ease.
- Current Handling: With a continuous collector current (Ic) rating of up to 5A, this transistor can manage significant power levels, making it suitable for demanding environments.
- Power Dissipation: The device is capable of dissipating up to 50W of power, allowing it to maintain stability and performance under high power conditions.
- Switching Speed: The BUT18A features a fast switching speed, which is crucial for efficiency in power conversion and other high-speed applications.
- Robustness: The construction of the BUT18A ensures it is robust and can withstand tough conditions, contributing to its long operational lifespan.
Applications
- Switch mode power supplies (SMPS)
- Power converters and inverters
- Motor control systems
- Lighting systems
- High voltage switching circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
1000V
Collector Current (Ic)
5A
Power Dissipation (Pd)
50W
Operating Junction Temperature (Tj)
-65 to 150°C
Overall, the NXP BUT18A is a versatile and high-performing power transistor that meets the needs of a wide array of high voltage applications. Its robust package, combined with its electrical characteristics, makes it a reliable choice for designers and engineers looking to optimize their power management systems.