EN
  • EN
  • DE

BUW64B

Part No BUW64B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description HIGH-CURRENT, SILICON N-P-N VERSAWATT TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156388-BUW64B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUW64B CAD Model

Description

The NXP BUW64B is a robust, high-voltage power transistor designed to deliver exceptional performance in a wide range of applications. This NPN transistor is well-suited for high-speed switching and amplification tasks, making it an ideal choice for industrial, commercial, and telecommunication systems.

One of the standout features of the BUW64B is its high collector-emitter voltage (Vceo) rating, which allows it to handle significant voltage levels without compromising performance. This makes it an excellent choice for circuits that require high-voltage operation. The device also boasts a high collector current (Ic) capability, ensuring that it can drive substantial loads with ease.

The BUW64B is designed with reliability in mind. Its construction features a rugged silicon epitaxial base, which provides not only superior thermal performance but also enhances overall device longevity. The transistor is encapsulated in a TO-3 metal can package, which offers excellent heat dissipation properties. This packaging is critical for maintaining stability and performance over extended periods, even in environments with high ambient temperatures.

In terms of electrical characteristics, the BUW64B has a collector-base voltage (Vcbo) of up to 850V, collector-emitter voltage (Vceo) of up to 400V, and emitter-base voltage (Vebo) of 9V. Additionally, it can handle a continuous collector current (Ic) of up to 10A, ensuring that it can support a wide range of high-power applications.

The transistor's switching speed is another critical aspect, with a fast switching response that is essential for applications requiring high-speed operation. The BUW64B's ability to switch on and off rapidly helps minimize power loss and increases the efficiency of the overall system.

NXP's commitment to quality means that the BUW64B is manufactured to the highest standards, ensuring consistent performance and reliability. Whether it's being used in power supply designs, motor controls, or any other high-voltage application, the NXP BUW64B is a dependable and powerful component that engineers and designers can rely on.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess