EN
  • EN
  • DE

BYC5X-600PQ

Part No BYC5X-600PQ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 3.3V @ 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Style Through Hole
Package TO-220-2 Full Pack
Manufacturer Device Package TO-220F
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 139142-BYC5X-600PQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BYC5X-600PQ CAD Model

Description

Introducing the NXP BYC5X-600PQ Power Diode

The NXP BYC5X-600PQ is a high-performance, ultra-fast power diode designed to meet the rigorous demands of today's complex electronic circuits. This cutting-edge component is engineered to provide efficient and reliable operation in a variety of applications, including power supplies, inverters, and as a freewheeling diode in motor control circuits.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, the BYC5X-600PQ can handle high voltage requirements, making it suitable for a wide range of industrial and commercial applications.
  • Ultra-Fast Recovery Time: The diode boasts an ultra-fast recovery time, significantly reducing switching losses and improving overall efficiency in high-frequency operations.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which translates to reduced power losses and improved thermal performance, enhancing the longevity of the device.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Compact Package: Encapsulated in a compact SOD93 (2-pin TO-220AC) package, the BYC5X-600PQ is designed for easy implementation into a variety of circuit layouts.

Applications

The BYC5X-600PQ is ideal for a range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • Motor control inverters
  • Freewheeling diodes in various applications

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the BYC5X-600PQ is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability. Whether you're designing for industrial, automotive, or consumer electronics, the NXP BYC5X-600PQ is a choice you can trust to deliver exceptional results.

For detailed specifications, application notes, and additional resources, please visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7445 $59.5600
190+ $0.6110 $116.0900
295+ $0.5918 $174.5810
405+ $0.5728 $231.9840
525+ $0.5537 $290.6925
700+ $0.4964 $347.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess