EN
  • EN
  • DE

BYD147

Part No BYD147
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Ultra fast low-loss rectifier / Diode Switching 400V 2A 2-Pin MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238349-BYD147
Popularity Medium
Supply and Demand Status Balance
Family Name BYD147
Introduction Date December 04, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD147 CAD Model

Description

Product Overview: NXP BYD147

The NXP BYD147 is a cutting-edge semiconductor device designed to meet the needs of modern electronic circuits. This product is a Diode specifically tailored for high-speed switching applications. Its exceptional performance characteristics make it suitable for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Fast Switching Speed: The BYD147 is engineered for rapid switching, reducing transition times and improving efficiency in electronic circuits.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which minimizes power loss and helps in achieving better energy efficiency.
  • High Surge Current Capability: The device can handle high surge currents, making it robust for applications with transient overloads.
  • Reverse Voltage Protection: With its capability to block high reverse voltages, the BYD147 ensures protection against reverse polarity mishaps.

Applications

The versatility of the BYD147 allows it to be used in various applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Automotive systems
  • Lighting circuits
  • Protection circuits

Technical Specifications

Parameter Value
Package SOD27 (DO-35)
Maximum Repetitive Reverse Voltage 200 V
Continuous Forward Current 200 mA
Non-Repetitive Peak Forward Surge Current 2 A
Operating Junction Temperature Range -65°C to +175°C

Quality and Reliability

NXP's commitment to quality ensures that the BYD147 diode is manufactured to the highest standards, providing reliable performance in even the most demanding conditions. It is a testament to NXP's dedication to delivering products that are both innovative and dependable.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess