EN
  • EN
  • DE

BYD47-20

Part No BYD47-20
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Fast soft-recovery controlled avalanche rectifiers / Diode Switching 2KV 0.34A 2-Pin MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 094040-BYD47-20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BYD47-20
Introduction Date November 14, 1994
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD47-20 CAD Model

Description

The BYD47-20 is a high-performance rectifier from NXP Semiconductors, designed to offer efficient and reliable operation in a wide range of power conversion and control applications. This device is part of the BYD47 series, known for its fast soft-recovery and controlled avalanche characteristics, which make it an excellent choice for switching power supplies, inverters, and other power management tasks where speed and stability are crucial.

Key Features

  • Voltage Rating: The BYD47-20 is rated for a reverse voltage of up to 200 volts, making it suitable for medium voltage applications.
  • Current Capacity: With a forward current rating of up to 2 amperes, this rectifier can handle significant power levels, ensuring reliable operation in demanding conditions.
  • Fast Recovery Time: The fast soft-recovery time minimizes power loss and noise in AC-to-DC conversion, which is critical for high-efficiency power supplies.
  • Controlled Avalanche Rating: This feature allows the device to safely absorb potential energy spikes, providing an additional layer of protection against voltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop contributes to the overall efficiency of the system by reducing conduction losses.
  • High Surge Current Capability: The BYD47-20 can withstand high surge currents, ensuring durability and long-term reliability.
  • Compact Package: Available in a SOD57 (DO-201AD) axial package, it is designed for easy implementation into various circuit designs.

Applications

The versatile nature of the BYD47-20 makes it suitable for a broad spectrum of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • Snubber circuits
  • Energy storage systems
  • Automotive electrical systems
  • Other power management solutions

With its robust design and reliable performance, the BYD47-20 from NXP Semiconductors represents a solid choice for engineers and designers looking to enhance the efficiency and stability of their power conversion systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess