EN
  • EN
  • DE

BYM36E

Part No BYM36E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156688-BYM36E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM36E CAD Model

Description

The NXP BYM36E is a robust and high-performing rectifier diode designed to cater to a wide range of applications that require efficient power conversion and management. This component is part of NXP's acclaimed series of rectifying diodes, known for their reliability and superior electrical characteristics.

Key Features

  • Voltage Rating: The BYM36E offers a repetitive peak reverse voltage (VRRM) of up to 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 3A, this diode can handle moderate power requirements, ensuring stable performance in various electronic circuits.
  • High Surge Current Capability: The device can withstand high surge currents, which is critical for applications that experience short bursts of high current.
  • Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss, enhances efficiency, and provides better thermal performance.
  • Fast Switching Speed: The BYM36E is designed for fast switching, reducing switching losses and improving the efficiency of the circuit.
  • Robust Construction: Encapsulated in a SOD57 package, the diode offers a robust and reliable construction that enhances its durability and longevity.

Applications

The NXP BYM36E is versatile and can be employed in various applications, including:

  • Power supplies
  • Switching circuits
  • Adapters and chargers
  • Motor controllers
  • Lighting systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BYM36E is no exception. The device is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Compliance

Committed to environmental sustainability, the BYM36E complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

With its combination of high-voltage capability, efficient power handling, and fast switching speeds, the NXP BYM36E is an excellent choice for designers looking for a dependable rectifier diode that does not compromise on performance.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2347 $62.3470
23+ $5.1155 $117.6565
35+ $4.9561 $173.4635
49+ $4.7956 $234.9844
63+ $4.6362 $292.0806
84+ $4.1568 $349.1712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess