The NXP BYQ28ED-200 is a robust and high-performance dual ultrafast power diode designed to meet the stringent requirements of modern electronic circuits. Encased in a compact SMD plastic package, this diode is engineered to provide efficient and reliable operation in a variety of applications, including switch-mode power supplies, high-frequency rectification, and energy conversion.
Key Features
- Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Reverse Voltage: With a peak reverse voltage of 200V, the BYQ28ED-200 is capable of handling high reverse bias conditions, making it suitable for high-voltage applications.
- Ultrafast Reverse Recovery Time: The diode's ultrafast reverse recovery time ensures swift transitions from conducting to blocking states, which is critical for high-speed switching applications.
- Dual Diode Configuration: The dual diode design allows for common cathode or series connection, providing design flexibility and the ability to handle higher current through parallel operation.
- High Thermal Stability: The device is characterized by its high thermal stability, ensuring reliable performance even under extreme temperature conditions.
Applications
The BYQ28ED-200 is suitable for a wide range of applications, including:
- Power management in consumer electronics
- Telecommunications equipment
- Automotive systems
- Industrial automation
- DC-to-DC converters
Product Specifications
| Parameter |
Value |
| Package |
SMD |
| Peak Reverse Voltage (VRRM) |
200V |
| Average Forward Current (IF(AV)) |
2 x 3A |
| Forward Voltage Drop (VF) |
0.975V |
| Reverse Recovery Time (trr) |
35ns |
| Operating Temperature Range |
-65°C to +150°C |
The NXP BYQ28ED-200 is a testament to NXP's commitment to providing high-quality, high-performance components for the electronics industry. Its reliable operation, combined with its ability to handle high-speed switching and high-voltage environments, makes it an excellent choice for designers looking to enhance the efficiency and robustness of their power management systems.