EN
  • EN
  • DE

BYV36A

Part No BYV36A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156802-BYV36A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV36A CAD Model

Description

The BYV36A is a robust and efficient fast recovery diode designed by NXP Semiconductors, tailored for applications requiring quick switching and reliability. This high-performance diode is well-suited for a variety of electronic circuits, particularly in power supply and conversion systems.

Key Features

  • Voltage Rating: The BYV36A has a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of up to 3.5A, this diode can handle significant power levels.
  • Fast Recovery Time: It offers a quick recovery time, typically less than 150ns, which is essential for high-frequency operations and minimizes power loss.
  • High Thermal Performance: The BYV36A comes in a SOD57 package, known for its excellent thermal conduction and the ability to operate at higher temperatures, thus ensuring reliability and longevity.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances overall efficiency by reducing power dissipation during conduction.

Applications

The BYV36A is versatile and can be used in a wide array of electronic circuits. Its primary applications include:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and inverters
  • Energy storage systems
  • Snubber circuits

Quality and Reliability

NXP Semiconductors ensures that the BYV36A meets stringent quality standards, providing reliable performance for critical applications. The device is characterized for operation from -65°C to +175°C, which speaks to its robustness in various environmental conditions.

Environmental Compliance

The BYV36A is compliant with RoHS regulations, which means it is free from hazardous substances like lead, mercury, and cadmium, making it an environmentally friendly choice for electronic components.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess