EN
  • EN
  • DE

BYW29EB-150

Part No BYW29EB-150
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 8 A 150 V Silicon Rectifier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050185-BYW29EB-150
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYW29EB-150 CAD Model

Description

The BYW29EB-150 is a state-of-the-art fast recovery diode designed and manufactured by NXP Semiconductors. This high-performance diode is specifically engineered to meet the needs of modern, high-speed switching applications. With its robust construction and superior electrical characteristics, the BYW29EB-150 is an ideal choice for power supply and conversion systems, as well as for various industrial and automotive applications.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (VRRM) of 150V, making it suitable for a wide range of applications in electronic circuits.
  • Current Capacity: It has a high forward current rating of 8A, ensuring it can handle significant power levels.
  • Fast Recovery Time: With a recovery time of less than 30ns, the BYW29EB-150 provides efficient and rapid switching, minimizing power loss and improving overall system efficiency.
  • High Surge Current Capability: This diode can withstand high surge currents, offering reliable performance during transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop ensures lower conduction losses and contributes to the overall high efficiency of the diode.

Applications

The BYW29EB-150 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Motor Control Circuits
  • Snubber Circuits
  • Automotive Electrical Systems

Package and Reliability

The device comes in a rugged SOD113 package, which is designed to ensure mechanical durability and thermal stability under high-power and high-temperature operating conditions. The package is also compatible with various mounting and soldering techniques, providing ease of integration into different circuit designs.

In summary, the BYW29EB-150 from NXP is a highly reliable fast recovery diode with exceptional performance characteristics suitable for a wide range of high-efficiency applications. Its robustness and versatility make it an essential component for engineers and designers seeking to optimize their power management solutions.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess