EN
  • EN
  • DE

BYW29F-150

Part No BYW29F-150
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes ultrafast / Rectifier Diode Switching 150V 8A 25ns 2-Pin(2+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238464-BYW29F-150
Popularity Medium
Supply and Demand Status Limited
Family Name BYW29F-150
Introduction Date October 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYW29F-150 CAD Model

Description

The BYW29F-150 is a high-performance rectifier diode from NXP Semiconductors, renowned for its fast switching capabilities and robust design. This component is specifically engineered to meet the demanding requirements of high-efficiency power supplies, lighting applications, and other electronic circuits where fast, soft-recovery characteristics are crucial.

Key Features

  • Voltage Rating: The BYW29F-150 offers a repetitive peak reverse voltage (VRRM) of 150V, making it suitable for a variety of applications in power conversion.
  • Current Capacity: With a continuous forward current (IF(AV)) of 8A, this device can handle significant power levels, ensuring reliable performance in high-load situations.
  • Fast Recovery Time: The device boasts an extremely fast reverse recovery time (trr), typically around 30ns, which minimizes power loss and improves efficiency in high-frequency operations.
  • Controlled Avalanche Energy: The BYW29F-150 is designed to withstand surge conditions, featuring a controlled avalanche energy rating that enhances its durability and reliability.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (VF), reducing power dissipation and improving thermal performance.
  • High Thermal Cycling Performance: It offers exceptional performance under thermal cycling conditions due to its robust construction.

Applications

The BYW29F-150 is ideal for a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Energy storage systems
  • Lighting circuits
  • Protection circuits

Package and Quality Assurance

The BYW29F-150 is available in a SOD113 package, which is designed to optimize the thermal and electrical performance of the device. NXP's commitment to quality ensures that each rectifier diode is manufactured to the highest standards, providing reliable and consistent performance in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess