EN
  • EN
  • DE

BZA862AVL,115

Part No BZA862AVL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.2VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.2V
Power Dissipation - Pd 6W
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 114644-BZA862AVL,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA862AVL,115 CAD Model

Description

Product Overview: BZA862AVL,115 from NXP Semiconductors

The BZA862AVL,115 is a cutting-edge silicon monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed for high-performance applications in various electronics sectors. This versatile product is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High-Frequency Operation: Engineered for high-frequency applications, the BZA862AVL,115 operates effectively in the GHz range, making it suitable for RF signal processing and other demanding tasks.
  • Low Noise Figure: The device boasts an extremely low noise figure, which is essential for maintaining signal integrity in communication systems and precision electronics.
  • High Intercept Point: With its high third-order intercept point (IP3), the BZA862AVL,115 ensures excellent linearity, reducing signal distortion and improving overall performance in complex signal environments.
  • Robust ESD Protection: The MMIC comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common risks associated with handling and operation.
  • Surface-Mount Package: The compact, surface-mount package allows for efficient use of space on printed circuit boards (PCBs), facilitating integration into a wide range of electronic assemblies.

Applications

The BZA862AVL,115 is ideal for various applications, including but not limited to:

  • Wireless communication systems
  • Satellite receivers
  • Global Positioning Systems (GPS)
  • Broadband telecommunications
  • Industrial and medical imaging systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BZA862AVL,115 is manufactured to the highest standards, ensuring that it meets the rigorous requirements of today's advanced electronic systems. With NXP's reputation for excellence, customers can trust the BZA862AVL,115 to perform consistently and reliably in their applications.

Ordering Information

To integrate the BZA862AVL,115 into your next project, you can place an order directly with NXP Semiconductors or through authorized distributors. The part number BZA862AVL,115 ensures you receive the genuine product designed to deliver outstanding performance and value.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3192 $61.5960
12+ $10.1086 $121.3032
18+ $9.7921 $176.2578
25+ $9.4768 $236.9200
32+ $9.1603 $293.1296
43+ $8.2132 $353.1676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess