EN
  • EN
  • DE

BZA868AL,115

Part No BZA868AL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.8VWM 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.8V
Power Dissipation - Pd 14W
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 097240-BZA868AL,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZA868AL,115 CAD Model

Description

The BZA868AL,115 is a cutting-edge product designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product stands out for its high-performance capabilities in ESD protection, particularly for high-speed data lines. The BZA868AL,115 is a bidirectional double ESD protection diode array encapsulated in a small 6-lead SOT363 package, providing space-saving solutions for modern electronic devices.

Key Features

  • ESD Protection: The BZA868AL,115 offers robust ESD protection for electronic equipment, safeguarding against electrostatic discharges that can cause irreparable damage to sensitive components.
  • High-Speed Data Line Compatibility: Designed to protect high-speed data lines such as USB 2.0, HDMI, and other communication ports, ensuring signal integrity and reliable operation.
  • Low Capacitance: The low capacitance of the diode array minimizes signal attenuation, making it ideal for protecting high-frequency data lines without compromising data throughput.
  • Small Form Factor: The compact SOT363 package allows for high-density mounting, which is essential for space-constrained applications such as smartphones, tablets, and other portable electronic devices.

Applications

The BZA868AL,115 is versatile and can be used across a wide range of applications. It is particularly useful in:

  • Consumer electronics
  • Mobile devices
  • Computing equipment
  • Networking devices
  • Telecommunications systems

Technical Specifications

Some of the key technical specifications of the BZA868AL,115 include:

  • Working voltage: 5.5 V
  • ESD protection up to 15 kV
  • Low clamping voltage
  • Very low leakage current
  • IEC 61000-4-2, level 4 compliance

The BZA868AL,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the ESD resilience of their high-speed data interfaces. With its combination of performance, small size, and reliability, it represents an ideal solution for protecting sensitive electronics from the dangers of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8272 $59.1360
12+ $9.7043 $116.4516
19+ $9.4017 $178.6323
26+ $9.0979 $236.5454
33+ $8.7942 $290.2086
44+ $7.8852 $346.9488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess