EN
  • EN
  • DE

BZB784-C3V6

Part No BZB784-C3V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156891-BZB784-C3V6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB784-C3V6 CAD Model

Description

The BZB784-C3V6 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed to meet the rigorous requirements of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Voltage Regulation: The BZB784-C3V6 offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits. Its ability to maintain a constant voltage level makes it ideal for use in power management applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power loss, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Reliability: NXP's commitment to quality means that the BZB784-C3V6 is built to last, providing a dependable performance over a wide temperature range and under varying operating conditions.
  • Compact Form Factor: The small footprint of the BZB784-C3V6 allows for its integration into space-constrained designs, offering a high degree of flexibility for PCB layout.

Applications

The versatility of the BZB784-C3V6 makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Package Type SOD-323 Operating Temperature -55°C to +150°C Breakdown Voltage 3.6 V Power Dissipation 300 mW

In conclusion, the NXP BZB784-C3V6 is a robust and versatile component that offers superior performance for a wide range of electronic applications. Its combination of efficiency, reliability, and compact size makes it an excellent choice for designers looking to optimize their products.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess