Introducing the BZB84-B15,21 Dual Zener Diode from NXP
Discover the precision and reliability of the BZB84-B15,21, a high-performance dual Zener diode engineered by NXP Semiconductors. This component is designed to offer voltage regulation and protection in a compact SOT-23 package, making it an ideal choice for a wide range of electronic applications.
Key Features
- Voltage Regulation: The BZB84-B15,21 provides a nominal Zener voltage of 15V, ensuring stable operation in your circuit design.
- Dual Diode Configuration: With two Zener diodes integrated into a single package, this device offers a space-saving solution for applications requiring multiple voltage references or protection elements.
- Power Dissipation: Capable of handling power dissipation of up to 300 mW, the BZB84-B15,21 is suitable for a variety of power management tasks.
- High Peak Reverse Power: The device is capable of withstanding peak reverse power, ensuring your circuits are protected even under high-stress conditions.
- Temperature Range: Designed to operate over a wide temperature range, this Zener diode is reliable in various environmental conditions.
Applications
The BZB84-B15,21 is versatile and can be used in numerous applications, including:
- Voltage stabilization in power supplies
- Surge suppression in sensitive electronics
- Reference voltage in voltage regulators
- Protection circuits in consumer electronics
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the BZB84-B15,21 is no exception. Manufactured to the highest standards, this Zener diode ensures consistent performance and longevity in your electronic projects.
Technical Specifications
Parameter
Value
Zener Voltage
15V
Package
SOT-23
Power Dissipation
300 mW
Operating Temperature Range
-55°C to +150°C
With its robust design and precise voltage control, the BZB84-B15,21 from NXP Semiconductors is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.