EN
  • EN
  • DE

BZB84-C6V8/DG

Part No BZB84-C6V8/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 6.8V 5% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238502-BZB84-C6V8/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-C6V8
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-C6V8/DG CAD Model

Description

Product Overview: BZB84-C6V8/DG - NXP Semiconductors

The BZB84-C6V8/DG is a robust, high-performance Zener diode from NXP Semiconductors, designed to provide precision voltage regulation and protection in a variety of electronic circuits. This device is part of the BZB84 series, which is known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Voltage Regulation: The BZB84-C6V8/DG offers a nominal Zener voltage of 6.8V, making it suitable for applications requiring a regulated voltage close to this value.
  • Double Diode Configuration: This product comes in a double diode common anode configuration, enabling the design of compact circuits without compromising on performance.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode is capable of handling moderate levels of power, ensuring stable operation in various conditions.
  • Package: The diode is housed in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient heat dissipation.
  • Operating Temperature Range: The BZB84-C6V8/DG can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the BZB84-C6V8/DG makes it an excellent choice for a variety of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive circuits
  • Protection against overvoltage conditions in industrial systems
  • Reference voltage sources in analog circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZB84-C6V8/DG is no exception. It is manufactured to stringent industry standards, ensuring that each diode meets the required specifications for performance and reliability.

Environmental Compliance

The BZB84-C6V8/DG is designed with environmental sustainability in mind. It complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Whether you're designing power supplies, protecting sensitive electronic components, or requiring a stable reference voltage, the BZB84-C6V8/DG from NXP Semiconductors is a reliable and efficient solution for your circuit needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess