EN
  • EN
  • DE

BZD27-C150,135

Part No BZD27-C150,135
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Diode Voltage Regulator Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129768-BZD27-C150,135
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZD27-C150,135 CAD Model

Description

The BZD27-C150,135 is a robust voltage regulator Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZD27 series, known for its high precision and reliability in voltage regulation applications. The BZD27-C150,135 is particularly suited for providing a stable reference voltage or for protecting sensitive electronics from transient voltage spikes.

Key Features

  • Voltage Range: The BZD27-C150,135 offers a nominal Zener voltage of 150V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Power Dissipation: With a power dissipation of 800mW, this Zener diode can withstand significant power levels, ensuring stable operation under various conditions.
  • Package: The device is packaged in a small and compact SOD-87 configuration, which allows for easy integration into a variety of electronic circuits without taking up excessive space.
  • Temperature Stability: The BZD27-C150,135 operates effectively over a broad temperature range, maintaining consistent performance from -55°C to +150°C.
  • Tolerance: Featuring a tight tolerance of approximately 5%, this Zener diode ensures precise voltage regulation, which is crucial for sensitive electronic components.

Applications

The BZD27-C150,135 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Surge suppression and transient voltage protection in consumer electronics.
  • Voltage reference in power supply circuits.
  • Overvoltage protection in industrial systems.
  • Regulation modules in telecommunications equipment.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZD27-C150,135 is no exception. It is manufactured to meet stringent industry standards, ensuring both quality and reliability for critical electronic systems. Engineers and designers can count on this Zener diode to offer consistent performance and durability for their electronic designs.

Ordering Information

The BZD27-C150,135 is available for order from NXP Semiconductors and its authorized distributors. For detailed product specifications, technical support, and ordering information, please visit the NXP Semiconductors website or contact their customer service team.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cirrus Logic Inc.
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadcom Limited
Contact for details
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess