The BZD27C753W75V from NXP Semiconductors is a robust and reliable Zener diode designed to provide precision voltage regulation. Engineered with cutting-edge technology, this product is ideal for a wide range of applications, including surge protection, voltage stabilization, and voltage reference in highly demanding environments.
Key Features
- Voltage Range: The BZD27C753W75V offers a nominal Zener voltage of 75V, making it suitable for high-voltage applications.
- Power Dissipation: With a power dissipation of 0.8W, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation capabilities.
- Package: The device comes in a compact SOD-123 package, ensuring a minimal footprint on printed circuit boards (PCBs) and making it an excellent choice for space-constrained applications.
- High Stability: The Zener diode is designed for high thermal stability, ensuring consistent performance over a wide temperature range.
- Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive circuits.
- Surge Current Specification: The BZD27C753W75V is capable of handling surge currents, offering additional protection against voltage spikes and transients.
Applications
The BZD27C753W75V is versatile and can be used in various electronic circuits. Common applications include:
- Power supply circuits
- Consumer electronics
- Telecommunication systems
- Automotive electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The BZD27C753W75V is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Whether you're designing a new system or seeking components for maintenance, this Zener diode is a dependable choice that won't disappoint.