EN
  • EN
  • DE

R1230D331F-TR-FA

Part No R1230D331F-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978138-R1230D331F-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1230D331F-TR-FA CAD Model

Description

The R1230D331F-TR-FA is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage from a higher input voltage. These devices are crucial in various electronic circuits to ensure consistent performance and protect sensitive components from voltage fluctuations.

Applications:

  • Power management in mobile devices: Used to regulate voltage for various components within smartphones and tablets.
  • Battery-powered devices: Provides stable voltage for microcontrollers and other ICs in devices powered by batteries.
  • Wearable electronics: Found in smartwatches and fitness trackers to ensure reliable power delivery.
  • IoT (Internet of Things) devices: Regulates power for sensors and communication modules in IoT applications.
  • General-purpose voltage regulation: Can be used in a wide range of electronic circuits requiring a stable voltage supply.

Features:

  • Low dropout voltage: Allows the regulator to operate with a small difference between the input and output voltage, maximizing efficiency.
  • High output voltage accuracy: Provides a precise and stable output voltage.
  • Overcurrent protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Small package size: Allows for use in compact electronic devices.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Improved power efficiency: Reduces energy waste and extends battery life in portable devices.
  • Enhanced circuit stability: Ensures consistent performance of electronic circuits by providing a stable voltage supply.
  • Protection against voltage fluctuations: Prevents damage to sensitive components from overvoltage or undervoltage conditions.
  • Increased system reliability: Improves the overall reliability of electronic devices by providing a robust power supply.
  • Reduced component count: Simplifies circuit design and reduces the number of components required.

Additional Details:

Specific details like input voltage range, output voltage, output current, dropout voltage, and package type would be available in the product datasheet from Ricoh. It is crucial to consult the datasheet for detailed electrical characteristics, application circuits, and other important information for proper use of the device. The datasheet will provide the absolute maximum ratings, electrical characteristics, and typical application circuits that must be followed to ensure the reliable operation of the regulator. Different packaging options may also affect the thermal performance of this regulator. Ensure that appropriate thermal management techniques are used to prevent overheating. Always check the latest revision of the datasheet for the most up-to-date information.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess