EN
  • EN
  • DE

BZT52H-C27 (27V)

Part No BZT52H-C27 (27V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238727-BZT52H-C27 (27V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C27 (27V) CAD Model

Description

NXP BZT52H-C27 (27V) Zener Diode

The NXP BZT52H-C27 is a high-performance Zener diode designed for voltage regulation and voltage reference applications. This small signal Zener diode offers a nominal Zener voltage of 27V, making it an ideal choice for a wide range of electronic circuits requiring precise voltage control. With its compact SOD-123F plastic surface-mounted package, the BZT52H-C27 ensures a minimal footprint on PCBs, which is crucial for modern, space-constrained electronic devices.

Key Features:

  • Zener Voltage (V<sub>Z): 27V with a tolerance of ±2%
  • Power Dissipation: Capable of dissipating up to 375 mW, ensuring reliable operation under typical circuit conditions.
  • Package: Supplied in an ultra-small, flat lead SOD-123F surface-mounted package that is ideal for automated assembly processes.
  • Thermal Stability: Offers excellent stability and reliability over its entire operating temperature range from -55°C to +150°C.
  • Low Leakage Current: Designed with low reverse leakage current, which enhances its efficiency and reduces power loss.

Applications:

The BZT52H-C27 Zener diode is commonly used in a variety of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supply applications
  • Precision reference voltage sources in analog circuits
  • Consumer electronics such as TVs, radios, and computers

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BZT52H-C27 Zener diode is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of commercial, industrial, and automotive industries. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

In summary, the BZT52H-C27 from NXP is a robust, high-performance Zener diode that offers precise voltage regulation capabilities in a small package, making it an excellent choice for a multitude of electronic applications that demand high reliability and compact design.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0037 $60.2220
145+ $0.8235 $119.4075
220+ $0.7981 $175.5820
300+ $0.7715 $231.4500
390+ $0.7461 $290.9790
520+ $0.6687 $347.7240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess