EN
  • EN
  • DE

BZT52H-C4V3 (4.3V)

Part No BZT52H-C4V3 (4.3V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238730-BZT52H-C4V3 (4.3V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C4V3 (4.3V) CAD Model

Description

Introducing the BZT52H-C4V3 (4.3V) Zener Diode from NXP

The BZT52H-C4V3 from NXP Semiconductors is a high-performance, surface-mount Zener diode that offers a precise voltage regulation at 4.3 volts. Designed for applications requiring voltage calibration and protection, this Zener diode is the ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: Provides a nominal Zener voltage of 4.3V with tight voltage tolerances, ensuring reliable operation in voltage-sensitive applications.
  • High Stability: The diode's silicon epitaxial planar technology ensures excellent stability and performance over time and temperature variations.
  • Low Leakage Current: The device is engineered to have a low reverse leakage current, minimizing power loss and improving efficiency.
  • Compact SOD123F Package: The small and flat lead SOD123F package is designed for optimal board space saving, making it suitable for high-density circuit designs.
  • Power Dissipation: With a power dissipation of 375 mW, the BZT52H-C4V3 is capable of handling reasonable amounts of power for its size.
  • RoHS Compliant: The product is fully RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Applications

The BZT52H-C4V3 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Technical Specifications

Parameter Value Zener Voltage (V<sub>Z) 4.3V Maximum Power Dissipation (P<sub>D) 375 mW Package SOD123F Operating Temperature Range -55°C to +150°C

The BZT52H-C4V3 Zener diode from NXP is a reliable and precise voltage regulator suitable for a broad spectrum of electronic applications, providing designers with a high-quality component that enhances circuit stability and performance.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess