EN
  • EN
  • DE

BZT52H-C56

Part No BZT52H-C56
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 56V 5% 120Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157416-BZT52H-C56
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZT52H-C56
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-C56 CAD Model

Description

Introducing the BZT52H-C56 Zener Diode from NXP Semiconductors

The BZT52H-C56 is a high-performance Zener diode brought to you by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precision voltage regulation and is ideal for a wide range of applications, including voltage stabilization and voltage reference purposes.

Key Features:

  • Voltage Range: The BZT52H-C56 offers a nominal Zener voltage of 56V, making it suitable for applications requiring a high breakdown voltage.
  • Power Dissipation: With a total power dissipation of 375 mW, this component is capable of handling moderate power levels, ensuring reliable operation under various conditions.
  • Package: Encased in a small SOD123F surface-mounted package, the BZT52H-C56 is designed for compact PCB layouts, allowing for efficient use of space in your electronic designs.
  • High Stability: This Zener diode offers excellent stability and reliability over time, making it a dependable choice for critical applications.
  • Tolerance: The device features a standard tolerance of approximately ±5%, ensuring precise voltage regulation for your circuits.

Applications:

The BZT52H-C56 is versatile and can be used in various electronic circuits. It is particularly useful in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics
  • Computer systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality components. The BZT52H-C56 is manufactured using industry-leading techniques that ensure high reliability and performance. Each diode is subjected to rigorous testing standards to guarantee that it meets the specifications required for a wide array of electronic applications.

Environmental Compliance:

The BZT52H-C56 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for your electronic projects. By choosing this Zener diode, you are selecting a product that minimizes the impact on the environment without compromising on quality and performance.

In summary, the BZT52H-C56 from NXP Semiconductors is an exceptional choice for designers looking for a reliable and precise voltage regulation solution. Its combination of power, precision, and compact form factor makes it an essential component for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0566 $58.0150
2,500+ $0.0462 $115.5000
3,850+ $0.0450 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess