EN
  • EN
  • DE
  • IT

BZV49-C4V3

Part No BZV49-C4V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157457-BZV49-C4V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C4V3 CAD Model

Description

The BZV49-C4V3 is a high-performance Zener diode crafted by NXP Semiconductors, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This precision Zener diode is characterized by its tight voltage tolerances and low leakage current, making it an ideal choice for voltage reference or voltage clamping applications where stability and accuracy are paramount.

Key Features

  • Zener Voltage: The BZV49-C4V3 has a nominal Zener voltage of 4.3V, which is maintained with high precision, ensuring consistent performance across various conditions.
  • Power Dissipation: This diode is capable of dissipating up to 1.3 Watts of power, allowing it to handle moderate levels of power in circuitry without overheating.
  • Package: Enclosed in a small SOT223 surface-mount package, the BZV49-C4V3 is optimized for high-density PCB designs, offering a compact footprint that saves valuable board space.
  • Low Leakage Current: The leakage current is minimal, contributing to the overall efficiency of the device and making it suitable for low-power and battery-operated circuits.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +150°C, the BZV49-C4V3 is resilient and reliable even under extreme environmental conditions.

Applications

The BZV49-C4V3 is versatile and can be implemented in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV49-C4V3 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. Customers can trust the BZV49-C4V3 for their critical circuit protection and voltage regulation needs, benefiting from its long operational life and consistent performance.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2548 $50.9600
480+ $0.2091 $100.3680
745+ $0.2026 $150.9370
1,025+ $0.1960 $200.9000
1,320+ $0.1895 $250.1400
1,770+ $0.1699 $300.7230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess