EN
  • EN
  • DE
  • IT

BZV49-C75

Part No BZV49-C75
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157466-BZV49-C75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C75 CAD Model

Description

The BZV49-C75 is a high-performance zener diode designed and manufactured by NXP Semiconductors. This electronic component is crafted to provide a precise voltage regulation solution for a wide range of applications. The BZV49-C75 is a testament to NXP's commitment to delivering reliable and efficient semiconductor products.

Key Features

  • Nominal Zener Voltage: The BZV49-C75 boasts a nominal zener voltage of 75V, making it suitable for high-voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 1.3W, this zener diode can handle a significant amount of power, ensuring stable performance under various operating conditions.
  • Tolerance: The zener voltage tolerance is ±5%, which provides a good balance between precision and flexibility in circuit design.
  • Package: Housed in a compact SOT223 surface-mount package, the BZV49-C75 is designed for space-saving PCB layouts and is well-suited for high-density electronic assemblies.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, catering to applications that may experience extreme temperature variations.

Applications

The BZV49-C75 zener diode is versatile and can be used in various electronic circuits. It is ideal for voltage stabilization, clipping, and reference purposes. Common applications include:

  • Power supply circuits
  • Overvoltage protection systems
  • Voltage reference in analog circuits
  • Switching power supplies

Quality and Reliability

NXP Semiconductors ensures that the BZV49-C75 meets stringent quality standards. Each diode is subjected to rigorous testing and quality control procedures to guarantee performance and reliability. Whether for industrial, commercial, or consumer electronics, the BZV49-C75 from NXP is an excellent choice for designers and engineers seeking a robust voltage regulation solution.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5165 $66.0660
9+ $13.5516 $121.9644
14+ $13.1289 $183.8046
19+ $12.7050 $241.3950
24+ $12.2811 $294.7464
32+ $11.0106 $352.3392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess