EN
  • EN
  • DE

BZV55-B8V2 8.2V

Part No BZV55-B8V2 8.2V
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0710+
Reference case LL34
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744988-BZV55-B8V2 8.2V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV55-B8V2 8.2V CAD Model

Description

Product Overview: BZV55-B8V2 8.2V Zener Diode

The BZV55-B8V2 is a high-quality Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This Zener diode is designed to provide a precise voltage reference of 8.2 volts, making it an essential component for voltage regulation and stabilization in a wide array of electronic circuits.

Key Features

  • Nominal Zener Voltage: 8.2V, providing an accurate voltage reference for various applications.
  • Power Dissipation: Capable of dissipating up to 500 mW, ensuring reliable operation under a range of conditions.
  • Tolerance: Zener voltage tolerance is ±5%, allowing for precise voltage regulation within a small margin of error.
  • Package: Supplied in a small and compact SOD80C package, which is suitable for automated assembly processes and space-constrained applications.
  • Operating Temperature: Designed to function optimally over a wide temperature range from -65°C to +175°C, ensuring stability across various operating environments.
  • Quality and Reliability: Manufactured by NXP, a trusted name in semiconductors, promising high standards of quality and reliability.

Applications

The BZV55-B8V2 Zener diode is versatile and can be used in a multitude of applications. It is commonly utilized in:

  • Voltage regulation circuits for providing a stable reference voltage.
  • Protection circuits to prevent overvoltage conditions.
  • Switching power supplies where stable voltage output is critical.
  • Consumer electronics such as televisions, computers, and mobile devices.

Product Specifications

Parameter Value Zener Voltage (Vz) 8.2V Power Dissipation (Pd) 500mW Zener Voltage Tolerance ±5% Package Type SOD80C Operating Temperature Range -65°C to +175°C

With its robust design and precise voltage control, the BZV55-B8V2 Zener diode from NXP is an excellent choice for engineers and designers looking for a reliable component to incorporate into their electronic designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
425+ $0.2358 $100.2150
660+ $0.2284 $150.7440
905+ $0.2210 $200.0050
1,170+ $0.2137 $250.0290
1,570+ $0.1916 $300.8120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,878 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess