EN
  • EN
  • DE

BZV55-C15-TR7

Part No BZV55-C15-TR7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 14.7V 5% 30Ohm 500mW 2-Pin DO-213AA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238744-BZV55-C15-TR7
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Family Name BZV55C15
Introduction Date January 08, 2001
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian BZV55-C15-TR7 CAD Model

Description

NXP BZV55-C15-TR7 Zener Diode

The BZV55-C15-TR7 is a high-precision Zener diode from NXP Semiconductors, designed to offer a reliable voltage regulation solution in a compact package. This Zener diode is part of NXP's BZV55 series, which is well-regarded for its stability and quality in a wide range of electronic applications.

Key Features

  • Voltage Regulation: The BZV55-C15-TR7 provides a nominal Zener voltage of 15V, making it suitable for voltage regulation tasks in various circuits.
  • Power Dissipation: With a total power dissipation of 500mW, this component can handle moderate levels of power, ensuring stable operation under typical usage conditions.
  • Package: The device is offered in a small LLDS Minimelf SOD-80 package, which is ideal for space-constrained applications.
  • Tolerance: It features a standard voltage tolerance of ±5%, allowing for precise voltage regulation necessary for sensitive electronic circuits.
  • Operating Temperature: The diode can operate over a wide temperature range from -65°C to +175°C, making it versatile for use in various environments and applications.

Applications

The BZV55-C15-TR7 Zener diode is a versatile component that can be used in multiple applications, including:

  • Power supply circuits
  • Voltage reference
  • Surge protection
  • Switching operations

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV55-C15-TR7 is no exception. This Zener diode is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets NXP's stringent standards for performance and reliability.

Environmental Compliance

The BZV55-C15-TR7 is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured without the use of harmful substances such as lead, making it an environmentally friendly choice for electronics design.

Whether you're designing power management systems, protection circuits, or looking for a reliable voltage reference, the NXP BZV55-C15-TR7 Zener diode is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess