EN
  • EN
  • DE

BZV55-C22

Part No BZV55-C22
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157504-BZV55-C22
Manufacturer Homepage www.nxp.com
Family Name BZV55-C22
Introduction Date April 26, 1996
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV55-C22 CAD Model

Description

The BZV55-C22 is a high-quality Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This small signal Zener diode offers precise voltage regulation, making it an ideal choice for a wide range of applications that require a stable reference voltage.

Key Features

  • Zener Voltage: The BZV55-C22 provides a nominal Zener voltage of 22 volts, which is suitable for various circuit designs that need a fixed voltage reference.
  • Package: Encased in a miniature LLDS (SOD80C) package, this component is optimized for high-density mounting and is an excellent choice for space-constrained applications.
  • Power Dissipation: With a total power dissipation of 500 mW, the BZV55-C22 can handle moderate power levels, making it versatile for both low and medium-power circuits.
  • Tolerance: The diode features a standard tolerance of ±5%, ensuring reliable operation and consistent performance across different devices.
  • Thermal Resistance: It has a low thermal resistance, which facilitates effective heat dissipation and contributes to the stability and longevity of the device.

Applications

The BZV55-C22 is used in various electronic applications, including:

  • Power supply regulation
  • Voltage stabilization
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZV55-C22 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products.

Environmental Compliance

The BZV55-C22 is also designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances such as lead, mercury, and cadmium, making it suitable for use in environmentally sensitive applications.

Whether you are designing a simple power supply or a complex electronic system, the BZV55-C22 from NXP Semiconductors provides the performance, reliability, and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0664 $50.1320
1,610+ $0.0622 $100.1420
2,500+ $0.0600 $150.0000
3,595+ $0.0557 $200.2415
4,665+ $0.0536 $250.0440
5,830+ $0.0515 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,500 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess