EN
  • EN
  • DE

BZV55-C51

Part No BZV55-C51
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157517-BZV55-C51
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV55-C51 CAD Model

Description

Introducing the BZV55-C51 Zener Diode from NXP Semiconductors

The BZV55-C51 is a high-precision Zener diode crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This component is designed to provide a reliable voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications. The BZV55-C51 is part of the BZV55 series of low-power voltage regulators that come in a small SOD80C package, which is compatible with most surface-mount processes.

Key Features

  • Voltage Range: The BZV55-C51 offers a nominal Zener voltage of 51V, providing a precise voltage reference for your circuits.
  • Power Dissipation: With a total power dissipation of 500 mW, this Zener diode is capable of handling moderate power levels, suitable for a variety of electronic designs.
  • Tolerance: The voltage tolerance is specified at ±5%, ensuring accurate voltage regulation and stability in your applications.
  • Package: Enclosed in a compact SOD80C package, the BZV55-C51 is optimized for high-density mounting and is ideal for space-constrained applications.
  • Temperature Range: It operates within a wide temperature range from -65°C to +175°C, making it versatile for use in various environmental conditions.

Applications

The BZV55-C51 Zener diode is suitable for a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Reference elements in precision circuits
  • Waveform shaping and clipper circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV55-C51 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance consistency. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the BZV55-C51 Zener diode from NXP is an excellent choice for maintaining voltage stability and protection.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet provided by NXP Semiconductors. The BZV55-C51 is not just a component; it's a dependable part of your electronic designs, ensuring your products operate with precision and robustness.

You May Also Be Interested in

Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess