EN
  • EN
  • DE

BZV55C24V

Part No BZV55C24V
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980800-BZV55C24V
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZV55C24V CAD Model

Description

Introducing the BZV55C24V Zener Diode from NXP Semiconductors

Delivering precision and reliability, the BZV55C24V is a high-quality Zener diode crafted by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for voltage regulation and offers a nominal Zener voltage of 24V, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Zener Voltage: The BZV55C24V provides a 24V nominal Zener voltage with a tight tolerance, ensuring stable and precise voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power, making it suitable for various electronic circuits.
  • Miniature Package: Enclosed in a small LLDS Minimelf SOD80 package, the BZV55C24V is perfect for space-constrained applications.
  • Wide Operating Temperature Range: This diode operates efficiently across a temperature range of -65°C to +175°C, accommodating a broad spectrum of environmental conditions.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the circuit in which it is used.

Applications

The BZV55C24V Zener diode is versatile and can be employed in various electronic circuits. Its primary use is to provide a stable reference voltage in voltage regulation applications. Additionally, it is suitable for over-voltage protection, surge suppression, and as a component in switch-mode power supplies (SMPS). With its robust design, it can be integrated into consumer electronics, automotive systems, and industrial equipment.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZV55C24V is no exception. It is manufactured to meet high standards, ensuring that each diode performs consistently and reliably. Whether you are designing a new electronic product or servicing existing equipment, the BZV55C24V Zener diode from NXP is a component you can trust to maintain voltage stability and protect your circuitry.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by NXP Semiconductors. This will ensure the proper integration of the BZV55C24V into your electronic designs.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
Lowest to $0.0112
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess