Introducing the BZV85-C13 Zener Diode from NXP Semiconductors
The BZV85-C13 is a robust voltage regulator diode designed by NXP Semiconductors, a leader in the semiconductor industry. This high-quality Zener diode is specifically engineered to provide a reliable and stable reference voltage, making it an essential component for a wide range of electronic circuits. The BZV85-C13 is characterized by its ability to maintain a constant voltage over a broad range of currents, ensuring excellent performance in voltage regulation applications.
Key Features
- Voltage Stability: The BZV85-C13 offers a nominal Zener voltage of 13 volts, which is ideal for circuits requiring a precise voltage reference.
- Power Dissipation: With a power dissipation of 1.3 watts, this component can handle a significant amount of energy without compromising its performance or reliability.
- Package: Encased in a DO-41 glass package, the BZV85-C13 is designed for through-hole mounting, ensuring easy integration into a variety of PCB designs.
- High Surge Capability: The diode is capable of withstanding high surge currents, providing protection against voltage spikes and enhancing the durability of the end application.
- Wide Operating Temperature Range: It operates efficiently across a temperature range from -55°C to +175°C, making it suitable for use in challenging environmental conditions.
Applications
The BZV85-C13 Zener diode is versatile and can be employed in numerous applications, including:
- Voltage regulation circuits
- Power supply units
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZV85-C13 Zener diode is produced with stringent quality control processes, ensuring that each unit meets the highest standards of reliability and performance. Whether for commercial, industrial, or consumer applications, the BZV85-C13 from NXP provides the assurance of stability and durability in voltage regulation tasks.
For engineers and designers seeking a dependable Zener diode with consistent performance, the BZV85-C13 from NXP Semiconductors is an excellent choice that combines quality, efficiency, and versatility.