EN
  • EN
  • DE

STM8S105K4T6C

Part No STM8S105K4T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 031413-STM8S105K4T6C
Family Name STM8S105K4
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S105K4T6C CAD Model

Description

STM8S105K4T6C Microcontroller Overview

The STM8S105K4T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM8S series, designed for a broad range of applications. This versatile microcontroller is built on an advanced 8-bit architecture and is equipped with a comprehensive set of peripherals which make it an ideal choice for industrial control, consumer electronics, automotive systems, and various embedded applications.

Key Features

  • CPU: The STM8S105K4T6C operates with a high-performance 8-bit STM8 CPU core, running at a maximum frequency of 16 MHz, which provides a robust platform for executing complex algorithms and control tasks efficiently.
  • Memory: It offers a flexible memory configuration with 16 Kbytes of Flash program memory, which is more than sufficient for most embedded applications. In addition, it has 2 Kbytes of RAM and 1 Kbyte of EEPROM, which can be used for data storage and retention across power cycles.
  • Peripherals: A rich set of integrated peripherals includes 10-bit ADC, timers, UART, SPI, I2C interfaces, and more. These built-in peripherals facilitate easy interfacing with external sensors, actuators, and communication modules.
  • I/O Ports: The device provides up to 34 I/O ports, each of which is 5V tolerant, offering a high level of flexibility for connecting with external hardware components.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 volts, making it suitable for a wide array of power supply conditions and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The MCU is designed to function reliably within an industrial temperature range from -40°C to 85°C, ensuring stable operation in harsh environments.

Advanced Features

The STM8S105K4T6C also includes advanced features such as an integrated single wire debug module, advanced control PWM outputs for motor control applications, and a robust set of interrupt and DMA handling capabilities. Its clock security system with an internal clock oscillator ensures reliable operation even under adverse conditions.

Applications

With its rich feature set and high reliability, the STM8S105K4T6C microcontroller is well-suited for a variety of applications including industrial control systems, automotive electronics, home automation, custom embedded systems, and many other scenarios where a powerful yet cost-effective microcontroller is required.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8456 $50.7360
145+ $0.6938 $100.6010
225+ $0.6721 $151.2225
310+ $0.6504 $201.6240
400+ $0.6288 $251.5200
535+ $0.5637 $301.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess