EN
  • EN
  • DE
  • IT

BZV90-C15,115

Part No BZV90-C15,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1.5W SC73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 123297-BZV90-C15,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C15,115 CAD Model

Description

Product Overview: BZV90-C15,115 by NXP Semiconductors

The BZV90-C15,115 is a high-quality Zener diode from the esteemed manufacturer NXP Semiconductors, designed to provide a reliable voltage reference and regulation solution across a wide range of electronic applications. This component is particularly well-suited for use in situations where stable and precise voltage regulation is essential.

Key Features

  • Voltage Regulation: The BZV90-C15,115 offers a nominal Zener voltage of 15V, making it ideal for circuitry that requires a regulated voltage in this range.
  • Power Dissipation: With a maximum power dissipation of 1.3W, this diode can handle a significant amount of energy without compromising performance or reliability.
  • Package Type: Encased in a SOD-64 package, the BZV90-C15,115 is designed for through-hole mounting, which is conducive to strong mechanical stability and heat dissipation.
  • High Stability: The diode is characterized by its excellent stability and minimal voltage fluctuation in response to changes in current, ensuring consistent performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -55°C to +175°C, accommodating various environmental conditions.

Applications

The versatility of the BZV90-C15,115 Zener diode makes it suitable for a diverse array of applications. It is commonly used in:

  • Voltage regulation modules for consistent power supply.
  • Protection circuits to prevent overvoltage conditions.
  • Switching devices where voltage stabilization is critical.
  • Consumer electronics that require precise voltage references.
  • Industrial systems where robust and reliable voltage control is necessary.

Product Reliability and Quality Assurance

NXP Semiconductors is renowned for its commitment to quality and the BZV90-C15,115 is no exception. Each diode undergoes rigorous testing to ensure it meets the high standards expected of NXP products. Customers can trust in the BZV90-C15,115 for its durability and consistent performance, backed by NXP's reputation as a leading semiconductor manufacturer.

Ordering Information

The full part number for this Zener diode is BZV90-C15,115, and it is sold in tape and reel packaging for efficient assembly processes. When ordering, ensure to reference the complete part number to receive the exact voltage variant and packaging required for your application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess