EN
  • EN
  • DE
  • IT

TPS54561QDPRRQ1

Part No TPS54561QDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10WSON  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 58.8V
Current - Output 5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Base Product Number TPS54561
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS54561QDPRRQ1,2156-TPS54561QDPRRQ1,296-40804-2,296-40804-1,TPS54561QDPRRQ1-ND,296-40804-6,-296-40804-1-ND
Standard Package 3,000
Win Source Part Number 961586-TPS54561QDPRRQ1
Ultra Librarian 3D Model Ultra Librarian TPS54561QDPRRQ1 CAD Model

Description

The TPS54561QDPRRQ1 from Texas Instruments is a robust, automotive-grade, step-down DC/DC converter designed to deliver high efficiency and reliability under the stringent conditions commonly found in automotive and industrial applications. This versatile power solution is ideal for a wide range of systems requiring a stable power supply from a higher voltage input.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 60V, making it suitable for a variety of battery-operated and direct automotive power systems.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 17V, which can be set with external resistors, catering to a broad spectrum of power requirements.
  • High Efficiency: With an integrated 5.5A, 65mΩ high-side MOSFET, the TPS54561QDPRRQ1 offers high efficiency at a wide range of loads.
  • Thermal Performance: Enhanced thermal performance is ensured by a thermally enhanced exposed pad package, which aids in heat dissipation.
  • Protection Features: The device includes a suite of protection features such as cycle-by-cycle current limit, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock to minimize interference with sensitive RF or audio systems in the vehicle.
  • Automotive-Qualified: As a Q1 device, it is qualified for automotive applications, complying with the rigorous standards for performance and reliability.

Applications

Given its robust design and flexible power capabilities, the TPS54561QDPRRQ1 is well-suited for a range of applications, including infotainment systems, advanced driver assistance systems (ADAS), automotive sensor power supplies, and other power conversion requirements in automotive environments.

Package and Availability

The Texas Instruments TPS54561QDPRRQ1 is offered in a compact, thermally enhanced 10-pin HTSSOP package, providing a space-efficient solution for modern electronic systems. For detailed specifications, application notes, and ordering information, interested parties should visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess