The BZX399-C2V0 is a high-performance voltage regulator Zener diode from NXP Semiconductors, designed to provide a precise voltage reference. With its tight voltage tolerance and low leakage current, this Zener diode is ideal for a wide range of applications, including voltage regulation, surge protection, and voltage reference in precision circuits.
Key Features
- Nominal Zener Voltage: 2.0V, providing a stable reference voltage for various electronic circuits.
- Power Dissipation: Capable of handling up to 400 mW of power dissipation, ensuring reliable operation under typical circuit conditions.
- Low Leakage Current: Minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
- Tight Voltage Tolerance: Precision voltage regulation with a tolerance of ±2%, allowing for accurate and stable circuit operation.
- Small Package Size: Available in a compact SOD-323 package, which is ideal for space-constrained applications.
- Operating Temperature Range: Designed to operate within a temperature range of -65°C to +150°C, ensuring performance in a variety of environmental conditions.
Applications
The BZX399-C2V0 is suitable for a variety of applications across different industries. Some of the common applications include:
- Consumer electronics such as smartphones, tablets, and laptops
- Telecommunication equipment for voltage stabilization
- Industrial electronics for providing reference voltages
- Automotive electronics for onboard voltage regulation
- Medical devices requiring precise voltage references
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX399-C2V0 is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets NXP's stringent reliability standards. The BZX399-C2V0 is a testament to NXP's dedication to providing electronic components that deliver performance and durability.